EN
  • EN
  • DE

LMK00101SQX/NOPB

Part No LMK00101SQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:10 200MHZ 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMK00101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877605-LMK00101SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK00101SQX/NOPB CAD Model

Description

The LMK00101SQX/NOPB is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments that delivers exceptional clock distribution solutions. Designed to meet the stringent requirements of today's high-speed digital systems, this device is an ideal choice for distributing a single clock input to multiple outputs with minimal degradation in signal integrity.

Key Features

  • Low Skew: The device offers ultra-low propagation delay and output-to-output skew, ensuring tight timing alignment between clock signals distributed to different parts of the system.
  • Low Jitter: With its excellent jitter performance, the LMK00101SQX/NOPB minimizes timing errors and is suitable for applications that require high-precision timing, such as telecommunications and data communications.
  • Output Flexibility: This clock buffer features 10 low-skew LVCMOS outputs, which can be easily configured to suit a wide range of applications and design requirements.
  • Input Compatibility: It supports a wide range of input clock types, including LVPECL, LVDS, and LVCMOS, offering versatility in interfacing with different clock sources.
  • Supply Voltage: The device operates from a 3.3V supply voltage, making it compatible with a variety of digital systems.
  • Power-Saving Mode: An integrated power-down feature allows for reduced power consumption when the clock distribution is not required, contributing to energy-efficient system design.
  • Small Footprint: Housed in a compact 32-pin WQFN package, the LMK00101SQX/NOPB saves valuable board space and is well-suited for high-density circuit designs.
  • Industrial Temperature Range: It is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The LMK00101SQX/NOPB is designed for use in a diverse array of applications where precise clock distribution is critical. These include but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication infrastructure
  • Telecommunication systems
  • Server and storage platforms
  • Test and measurement equipment

With its robust feature set and Texas Instruments' reputation for quality, the LMK00101SQX/NOPB stands out as a superior solution for designers looking to enhance the performance and integrity of their digital systems' clock distribution networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2230 $51.5680
34+ $3.0191 $102.6494
52+ $2.9171 $151.6892
74+ $2.7131 $200.7694
96+ $2.6111 $250.6656
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,610 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess