EN
  • EN
  • DE

LMK00101SQE/NOPB

Part No LMK00101SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:10 200MHZ 32WQFN / Clock Multiplexer 10-OUT 2-IN 1:10 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVCMOS, LVTTL
Frequency - Max 200MHz
Operating Supply Voltage 2.375 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 779486-LMK00101SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMK00101
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK00101SQE/NOPB CAD Model

Description

Product Overview: LMK00101SQE/NOPB

The LMK00101SQE/NOPB from Texas Instruments is a high-performance, low-skew, single to ten differential clock buffer designed to distribute high-speed clocks in data communication systems. This device is part of the Power Management ICs category and is specifically designed to meet the stringent requirements of high-speed data transmission by providing low additive phase noise and high-frequency signal distribution with minimal skew.

Key Features

  • Low Skew: The device offers ultra-low skew (<50ps) for clock distribution, which is crucial for maintaining the integrity of high-speed signals.
  • Multiple Outputs: It features ten differential LVPECL outputs, which enable the distribution of a single clock input to multiple destinations without significant signal degradation.
  • Flexible Input: The LMK00101SQE/NOPB supports a wide range of input clock types, including LVPECL, LVDS, or CML levels, providing versatility for various system designs.
  • Additive Phase Noise: Designed for applications requiring high precision, it provides low additive phase noise, ensuring stable clock performance.
  • Supply Voltage: It operates over a supply voltage range of 2.375V to 3.465V, accommodating different system power rails.
  • Power Down Mode: The device includes a power-down mode that reduces power consumption when the clock distribution is not required.
  • Temperature Range: The LMK00101SQE/NOPB is specified for operation from -40°C to +85°C, making it suitable for industrial environments.

Applications

With its precise clock distribution capabilities, the LMK00101SQE/NOPB is ideal for various applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • Data communication and telecommunication systems.
  • Server and storage platforms.
  • Test and measurement equipment.
  • High-performance computing and data centers.

The LMK00101SQE/NOPB is available in a surface-mount, 48-pin WQFN (7x7mm) package, which is RoHS compliant and lead-free, ensuring environmental considerations are met. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize their high-speed clock distribution networks while maintaining signal integrity and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8506 $59.1036
13+ $8.0825 $105.0725
20+ $7.8300 $156.6000
27+ $7.5774 $204.5898
35+ $7.3248 $256.3680
46+ $6.5671 $302.0866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess