EN
  • EN
  • DE
  • IT

BY459X-1500S,127

Part No BY459X-1500S,127
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.5KV 10A TO220F / Diode Switching 1.5KV 2-Pin(2+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1500V
Current - Average Rectified (Io) 10A (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.35V @ 6.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 220ns
Current - Reverse Leakage @ Vr 250μA @ 1300V
Mounting Style Through Hole
Package TO-220-2 Full Pack, Isolated Tab
Manufacturer Package TO-220FP
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 770710-BY459X-1500S,127
Popularity Medium
Supply and Demand Status Limited
Family Name BY459X-1500S
Introduction Date August 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BY459X-1500S,127 CAD Model

Description

The BY459X-1500S,127 is a high-efficiency, fast-switching rectifier diode designed by NXP Semiconductors, a leader in the electronic components industry. This diode is specifically crafted to meet the demands of high-voltage, high-speed switching applications. With its superior performance and reliability, the BY459X-1500S,127 is an ideal choice for a wide range of power conversion and management tasks in both commercial and industrial settings.

Key Features

  • High Reverse Voltage: Capable of withstanding a reverse voltage of up to 1500 volts, this diode is suitable for circuits that experience high voltage stress.
  • Fast Switching Speed: The BY459X-1500S,127 offers quick and efficient switching capabilities, making it perfect for high-frequency applications.
  • Low Forward Voltage Drop: This feature ensures minimal power loss during operation, contributing to the overall efficiency of the system in which it is used.
  • High Surge Current Capability: Designed to handle high surge currents without failure, providing robust performance during transient conditions.
  • SOD-93 Package: Encased in a SOD-93 package, this diode offers a compact footprint while maintaining high thermal performance.

Applications

The BY459X-1500S,127 is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in motor control circuits
  • Snubber diodes in high-power applications
  • Energy recovery circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BY459X-1500S,127 is manufactured with precision and is subjected to rigorous testing to ensure it meets the high reliability and performance standards expected from NXP products. With its robust design and excellent thermal characteristics, the BY459X-1500S,127 is a component that engineers can trust for their critical power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess