EN
  • EN
  • DE

LMH730275/NOPB

Part No LMH730275/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD HS TRIPLE SSOP OPAMP / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Product Status Discontinued
Channels per IC 3 - Triple
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 16-SSOP Package
Base Product Number LMH730
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923385-LMH730275/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH730275/NOPB CAD Model

Description

Product Overview: LMH730275/NOPB

The LMH730275/NOPB is a high-performance, precision test fixture designed by Texas Instruments (TI) to facilitate the evaluation of certain high-speed operational amplifiers and fully differential amplifiers. This versatile test fixture is an essential tool for engineers and technicians who require accurate measurements and testing capabilities for their advanced circuit designs.

Key Features

  • Compatibility: Specifically tailored for use with TI's SOIC-8 (D) package, the LMH730275/NOPB is an ideal match for amplifiers such as the LMH6702, LMH6722, and other similar products.
  • Performance: Designed to ensure minimal signal distortion and reflection, the fixture maintains the integrity of high-frequency signals, supporting bandwidths necessary for a wide range of applications.
  • Construction: Built with high-quality materials, the LMH730275/NOPB boasts a robust and durable design that ensures long-term reliability for continuous testing environments.
  • Flexibility: The fixture includes provisions for different configurations, allowing for both single-ended and differential testing, as well as various feedback network options.
  • Convenience: Easy to use, the LMH730275/NOPB features a user-friendly interface with clearly marked connections, simplifying the setup process and reducing the potential for setup errors.

Applications

The LMH730275/NOPB test fixture is suitable for a range of applications, particularly those requiring precise signal amplification and conditioning, such as:

  • High-speed data acquisition
  • Video and telecommunications
  • Test and measurement equipment
  • Medical instrumentation
  • Aerospace and defense systems

Product Support and Resources

TI provides comprehensive support for the LMH730275/NOPB, including detailed documentation, reference designs, and technical assistance to ensure successful integration and use of the fixture in various applications. Customers can access these resources through the Texas Instruments website or by contacting TI's customer support team.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess