EN
  • EN
  • DE

LMH6732MA

Part No LMH6732MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed Op Amp with Adjustable Bandwidth | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 2700V/μs
-3db Bandwidth 540MHz
Current - Input Bias 2μA
Voltage - Input Offset 3mV
Supply Current 9mA
Current - Output / Channel 115mA
Supply Voltage , Single/Dual (±) 9V ~ 12V, ±4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6732
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201619-LMH6732MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6732MA CAD Model

Description

The LMH6732MA is a high-performance operational amplifier (op-amp) designed by Texas Instruments to address a wide range of applications requiring high speed and low distortion. This op-amp is particularly suitable for professional video electronics, communication systems, and active filter circuits.

Key Features

  • High Slew Rate: With a slew rate of 3600 V/µs, the LMH6732MA provides rapid voltage changes, making it ideal for high-speed signal processing applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 190 MHz at a gain of +2, ensuring accurate signal amplification over a broad range of frequencies.
  • Low Distortion: It boasts a very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
  • Output Current: The op-amp can deliver an output current of up to 85 mA, suitable for driving a variety of loads.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±2.5V to ±6V, providing flexibility in various circuit designs.

Applications

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Test and Measurement Instruments
  • Active Filters and Signal Conditioning
  • Communication Infrastructure

Package and Quality

The LMH6732MA comes in a compact 8-pin SOIC package, which is conducive for space-constrained applications while still offering excellent thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

The LMH6732MA from Texas Instruments is a versatile and powerful op-amp that delivers high speed, low distortion, and robust performance for demanding applications. Its wide bandwidth and high slew rate make it an excellent choice for designers looking to enhance signal processing capabilities in their systems.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4951 $51.9608
19+ $5.3294 $101.2586
30+ $5.1628 $154.8840
41+ $4.9963 $204.8483
52+ $4.8297 $251.1444
70+ $4.3301 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess