EN
  • EN
  • DE

LMH6724MAX/NOPB

Part No LMH6724MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 370MHZ 8SOIC / Op Amp Dual High Speed Amplifier ±6V/12V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 600 V/μs
-3db Bandwidth 370MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779482-LMH6724MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH6724
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6724MAX/NOPB CAD Model

Description

Product Overview: LMH6724MAX/NOPB

The LMH6724MAX/NOPB is a high-performance operational amplifier from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. This op-amp is part of the LMH6724 series, known for its low distortion and high output current capability. It is particularly well-suited for use in video and high-speed signal processing, A/D converters, and general-purpose high-speed amplifiers.

Key Features

  • High Speed: With a 400 MHz bandwidth and 1800 V/µs slew rate, the LMH6724MAX/NOPB is capable of handling high-speed signals with ease, making it ideal for video and high-frequency applications.
  • Low Distortion: The device offers a low harmonic distortion, which is essential for maintaining signal fidelity, especially in high-resolution systems.
  • High Output Current: Capable of delivering an output current of up to 95 mA, this op-amp can drive a wide range of loads, including ADCs and DACs.
  • Flexible Power Supply: The LMH6724MAX/NOPB operates on a supply voltage range from 2.7V to 12V, providing design flexibility for various system voltage requirements.
  • Robust Packaging: Packaged in an 8-pin SOIC, the LMH6724MAX/NOPB is designed for compactness and reliability, with a NOPB (No Lead) option for environmentally conscious manufacturing.

Applications

  • Video amplifiers
  • High-speed data acquisition
  • Active filters
  • Test and measurement equipment
  • Professional cameras
  • Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH6724MAX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The NOPB designation indicates that the product is RoHS compliant, minimizing the environmental impact by eliminating lead and other hazardous substances in the manufacturing process.

Whether you're designing a complex video system or looking for a high-speed amplifier for your next project, the LMH6724MAX/NOPB offers the performance and reliability that professionals trust.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0287 $52.3731
31+ $3.3056 $102.4736
47+ $3.2023 $150.5081
65+ $3.0990 $201.4350
84+ $2.9957 $251.6388
112+ $2.6858 $300.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess