EN
  • EN
  • DE

LM7372MRX/NOPB

Part No LM7372MRX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7372 High Speed, High Output Current, Dual Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP III
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
GBP - Gain Bandwidth Product 120MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 2mV
Operating Supply Current 13mA
Output Current per Channel 260mA
Dual Supply Voltage (±) 9 V ~ 36 V, ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1200670-LM7372MRX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM7372
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7372MRX/NOPB CAD Model

Description

Product Overview: LM7372MRX/NOPB

The LM7372MRX/NOPB from Texas Instruments is a high-speed, dual operational amplifier designed to deliver excellent performance for a wide range of applications. This device is part of the LM7372 series, which is known for its high slew rate, low distortion, and wide bandwidth, making it an ideal choice for video and RF signal amplification, as well as for driving high-speed A/D converters.

Key Features

  • High Slew Rate: With a slew rate of 3000 V/µs, the LM7372MRX/NOPB ensures rapid response to input signal changes, which is critical for high-frequency signal processing.
  • Wide Bandwidth: The amplifier offers a wide bandwidth of 100 MHz (Gain = +2), providing excellent signal fidelity over a broad range of frequencies.
  • Low Distortion: Low harmonic distortion characteristics make it suitable for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Supply Voltage Range: It operates on a supply voltage range of ±2.5V to ±6V, allowing for flexibility in various circuit designs.
  • Dual Operational Amplifier: The dual op-amp configuration enables compact circuit designs by integrating two operational amplifiers in a single package.

Applications

  • Video and RF Signal Amplification
  • High-Speed A/D Converter Driving
  • Active Filters
  • High-Fidelity Audio Processing
  • Telecommunications
  • Data Acquisition Systems

Quality and Reliability

The LM7372MRX/NOPB is available in a 8-Pin SOIC package and is specified for operation from -40°C to +85°C. It is also provided in a lead-free finish, adhering to the latest environmental standards and regulations. Texas Instruments ensures that this product meets their rigorous standards for quality and reliability, providing engineers with confidence in their design implementations.

With its impressive speed and performance characteristics, the LM7372MRX/NOPB operational amplifier from Texas Instruments is a versatile component that enhances the performance of a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9081 $53.4486
14+ $7.3092 $102.3288
22+ $7.0808 $155.7776
30+ $6.8524 $205.5720
38+ $6.6240 $251.7120
51+ $5.9388 $302.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess