EN
  • EN
  • DE

LMH6723MA

Part No LMH6723MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad 370-MHz, 1-mA Current Feedback Operational Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 600V/μs
-3db Bandwidth 370MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Supply Current 1mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6723
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201610-LMH6723MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6723MA CAD Model

Description

The LMH6723MA is a versatile, high-speed operational amplifier designed by Texas Instruments to cater to a wide range of applications requiring fast and precise signal amplification. This operational amplifier stands out with its impressive slew rate and bandwidth capabilities, making it a perfect choice for video, communication, and test instrumentation systems.

Key Features:

  • High-Speed Performance: The LMH6723MA boasts a slew rate of 1900 V/μs, ensuring rapid response to signal changes. Its bandwidth of 200 MHz at a gain of +2 V/V allows for efficient handling of high-frequency signals.
  • Low Distortion: With its low harmonic distortion, the LMH6723MA is ideal for applications requiring high signal fidelity, such as data acquisition systems and professional audio equipment.
  • Flexible Supply Voltage: Operating from a supply voltage range of 2.7V to 12V, this operational amplifier can be integrated into various circuit designs with different power requirements.
  • Output Current: The device can deliver an output current of up to 85 mA, suitable for driving a variety of loads.
  • Single or Dual Power Supplies: It can be powered using either a single supply or dual supplies, providing design flexibility.

Applications:

  • Video and Broadcast Equipment
  • Communication Infrastructure
  • Active Filtering
  • Test and Measurement Instruments
  • Professional Audio Equipment

Product Specifications:

Parameter Value
Slew Rate 1900 V/μs
Bandwidth 200 MHz
Supply Voltage Range 2.7V to 12V
Output Current 85 mA

With its robust design and superior performance, the LMH6723MA from Texas Instruments is an excellent choice for designers looking to enhance the speed and accuracy of their signal processing systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess