EN
  • EN
  • DE

LMH6714MF

Part No LMH6714MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OPAMP VIDEO SINGLE SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6714
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201595-LMH6714MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6714MF CAD Model

Description

The LMH6714MF is a high-performance, low-power, voltage feedback amplifier that is part of the Texas Instruments family of wideband operational amplifiers. This device is designed to meet the needs of a wide range of applications, including video, communications, and test instrumentation.

Key Features:

  • High Speed: The LMH6714MF boasts a high slew rate of 600 V/µs and a wide bandwidth of 400 MHz (at a gain of +2), making it ideal for high-speed signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -66 dBc at 20 MHz, this amplifier ensures a clean and precise signal amplification, critical for high-fidelity audio and video systems.
  • Flexible Power Supply: It operates on a supply voltage range from 2.7V to 11V, allowing for flexible integration into various circuit designs.
  • Power Efficiency: The LMH6714MF features a low quiescent current of 6.5 mA per channel, which is beneficial for power-sensitive applications.
  • Robust Output: The output of the LMH6714MF can deliver a continuous output current of 80 mA, which is ample for driving a wide array of loads.

Applications:

  • High-definition video processing
  • Cable drivers
  • ADC/DAC buffer
  • Active filters
  • Test and measurement equipment

Package and Quality:

The LMH6714MF is available in an SOT-23-5 package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this amplifier is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications.

With its exceptional speed, low distortion, and versatile power supply compatibility, the LMH6714MF from Texas Instruments stands out as a superior choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9583 $53.6247
21+ $4.8889 $102.6669
32+ $4.7361 $151.5552
44+ $4.5833 $201.6652
57+ $4.4306 $252.5442
76+ $3.9722 $301.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess