EN
  • EN
  • DE

LMH6657MGX/NOPB

Part No LMH6657MGX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 140MHZ SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 700 V/μs
Gain Bandwidth Product (GBP) 140MHz
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 6.5mA
Channel Output Current 110mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1055320-LMH6657MGX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMH6657MGX/NOPB CAD Model

Description

Product Overview: LMH6657MGX/NOPB

The LMH6657MGX/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to offer a blend of speed, precision, and power efficiency. This operational amplifier (op-amp) is suitable for a wide range of applications, including battery-powered devices, A/D drivers, active filters, and general-purpose amplifications due to its versatile characteristics.

Key Features

  • High-Speed Performance: With a slew rate of 17 V/µs and a bandwidth of 130 MHz at a gain of +2, the LMH6657MGX/NOPB can handle fast signal transitions and high-frequency signals, making it ideal for video, RF, and IF applications.
  • Low Power Consumption: The device operates with a supply current of just 2.6 mA, which is excellent for power-sensitive applications without compromising on dynamic performance.
  • Wide Supply Range: It can operate from a single supply voltage ranging from +2.7V to +5.5V, or dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: The LMH6657MGX/NOPB is designed with robust output short-circuit protection, enhancing its reliability and durability in harsh conditions.
  • Low Distortion: It features a Total Harmonic Distortion plus Noise (THD+N) of 0.06% at 1 MHz, ensuring high fidelity in audio and signal processing applications.

Applications

The versatile nature of the LMH6657MGX/NOPB makes it suitable for a broad range of applications, including:

  • Portable and battery-powered electronics
  • Active filtering
  • Signal conditioning
  • Buffering for A/D converters
  • Video and high-speed data lines

Package and Quality

The LMH6657MGX/NOPB comes in a space-saving 5-pin SOT-23 package, which is ideal for compact circuit designs. Texas Instruments' commitment to quality ensures that this op-amp meets high standards of performance and reliability. Furthermore, the "NOPB" designation indicates that the product is lead-free, highlighting TI's dedication to environmental sustainability.

Overall, the LMH6657MGX/NOPB by Texas Instruments is a versatile, efficient, and reliable solution for designers seeking an op-amp that balances speed, power consumption, and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4302 $54.3020
23+ $4.4555 $102.4765
35+ $4.3163 $151.0705
48+ $4.1770 $200.4960
62+ $4.0378 $250.3436
83+ $3.6201 $300.4683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess