EN
  • EN
  • DE

LMH6654MF

Part No LMH6654MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6654, LMH6655 Single and Dual Low Power, 250 MHz, Low Noise Amplifiers | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 200V/μs
Gain Bandwidth Product 260MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 4.5mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6654
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201559-LMH6654MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6654MF CAD Model

Description

Product Overview: LMH6654MF from Texas Instruments

The LMH6654MF is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to offer a blend of speed and precision for a wide range of applications. This device is part of the PowerWise® family, which means it has been engineered to deliver exceptional performance while consuming minimal power, making it ideal for battery-powered and portable applications.

Key Features

  • High Speed: With a 130 MHz bandwidth, the LMH6654MF is capable of handling high-speed signals, ensuring that it can be used in applications requiring fast and accurate amplification.
  • Low Distortion: The amplifier provides a low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio systems and precision instrumentation.
  • Low Power Consumption: Operating with a supply current of just 2.4 mA, this device is optimized for power-sensitive designs.
  • Single-Supply Operation: The LMH6654MF can operate from a single 2.7V to 5.5V power supply, offering flexibility in various circuit configurations.
  • High Output Current: This amplifier is capable of delivering an output current of up to 75 mA, which is suitable for driving a range of loads.

Applications

The versatility of the LMH6654MF allows it to be used across a diverse set of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • DAC current-to-voltage conversion
  • Video and RF amplification
  • Portable and battery-operated electronics

Package and Quality

The LMH6654MF comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability.

Conclusion

With its combination of speed, precision, and low power consumption, the LMH6654MF from Texas Instruments stands out as a versatile amplifier solution. Whether for professional-grade audio equipment, sensitive instrumentation, or portable devices, this amplifier is engineered to deliver top-notch performance without compromising on efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4443 $51.3303
50+ $2.0056 $100.2800
78+ $1.9430 $151.5540
107+ $1.8803 $201.1921
138+ $1.8176 $250.8288
185+ $1.6296 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess