EN
  • EN
  • DE

LMH6629SDE/NOPB

Part No LMH6629SDE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8WSON / Voltage Feedback Amplifier 1 Circuit 8-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1600V/µs
-3db Bandwidth 900 MHz
Current - Input Bias 15 µA
Voltage - Input Offset 150 µV
Current - Supply 15.5mA
Current - Output / Channel 250 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LMH6629
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMH6629SDE/NOPBDKR,NATNSCLMH6629SDE/NOPB,LMH6629SDE/NOPBTR,LMH6629SDE/NOPBCT,-LMH6629SDE-NDR,LMH6629SDE/NOPB-ND,LMH6629SDENOPB,2156-LMH6629SDE/NOPB-TI
Standard Package 250
Win Source Part Number 1033071-LMH6629SDE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6629SDE/NOPB CAD Model

Description

The LMH6629SDE/NOPB is a high-performance operational amplifier from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This op-amp features an exceptional combination of low noise, high speed, and wide bandwidth, making it an ideal choice for professional audio equipment, medical imaging systems, and high-speed data acquisition devices.

Key Features

  • Ultra-Low Voltage Noise: With a voltage noise density of just 0.69 nV/√Hz at 1 kHz, the LMH6629 offers one of the lowest noise performances in its class, ensuring signal fidelity in sensitive applications.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product of 900 MHz, which allows for a wide frequency range of operation and ensures the accurate amplification of high-speed signals.
  • High Slew Rate: A high slew rate of 1600 V/µs enables the amplifier to respond quickly to changes in the input signal, making it suitable for high-speed applications such as video processing.
  • Wide Supply Voltage Range: The LMH6629 can operate over a supply voltage range of 2.7V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with a range of power supplies.
  • Stable with High Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 150 pF, which is beneficial when driving capacitive inputs without oscillation or instability.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instrumentation
  • High-Speed Data Acquisition
  • Communication Infrastructure

Product Details

The LMH6629SDE/NOPB is offered in a space-saving 6-pin WSON package, ensuring a compact footprint for dense circuit boards. The device also includes features like disable control, which allows the user to reduce power consumption when the amplifier is not in use. The part number LMH6629SDE/NOPB indicates that the product is provided in a tape and reel packaging suitable for automated assembly and is lead-free and RoHS compliant.

For designers and engineers looking for an op-amp with exceptional noise performance and high-speed operation, the LMH6629SDE/NOPB from Texas Instruments stands out as a robust solution capable of enhancing the performance of a wide range of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess