EN
  • EN
  • DE

LMH6624MF

Part No LMH6624MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6624/LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 400V/μs
Gain Bandwidth Product 1.5GHz
-3db Bandwidth 95MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Supply Current 12mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6624
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201520-LMH6624MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6624MF CAD Model

Description

Product Overview: LMH6624MF from Texas Instruments

The LMH6624MF is a high-performance, low-noise operational amplifier (op-amp) designed by Texas Instruments to cater to a wide array of applications requiring high-speed and precision signal conditioning. This op-amp is well-suited for professional audio equipment, test and measurement instruments, active filters, and fast signal acquisition systems, among others.

Key Features

  • Ultra-Low Noise Performance: The LMH6624MF boasts an exceptionally low voltage noise density of 2.7 nV/√Hz at 1 kHz, making it ideal for applications that are sensitive to noise and require clean signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth of 1.5 GHz, this op-amp is capable of maintaining a high level of performance across a broad frequency range.
  • Fast Slew Rate: A slew rate of 400 V/µs ensures that the LMH6624MF can handle rapid changes in input signals without distortion, allowing for precise and accurate signal processing.
  • Low Distortion: The device features a total harmonic distortion (THD) of -80 dBc at 1 MHz, which is particularly important for maintaining signal fidelity in audio and instrumentation applications.
  • Wide Supply Range: The LMH6624MF operates over a wide supply voltage range from ±2.5V to ±6V, providing flexibility in various circuit designs and systems.

Package and Reliability

The LMH6624MF is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this op-amp meets high-reliability standards, providing consistent performance across its operational lifespan.

Applications

With its combination of low noise, high speed, and precision, the LMH6624MF is a versatile component that can be utilized in a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Oscillators
  • Fast Signal Acquisition Systems
  • Medical Imaging Devices
  • Telecommunications Infrastructure

Overall, the LMH6624MF from Texas Instruments represents a blend of performance and reliability, making it a top choice for engineers and designers looking to enhance their signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess