EN
  • EN
  • DE

LMH6618MKE/NOPB

Part No LMH6618MKE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 65MHZ RRO 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 57 V/μs
Gain Bandwidth Product (GBP) 65MHz
-3db Bandwidth 140MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Operating Supply Current 1.35mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1055293-LMH6618MKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6618MKE/NOPB CAD Model

Description

Product Overview: LMH6618MKE/NOPB

The LMH6618MKE/NOPB from Texas Instruments is a high-performance operational amplifier that offers a blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is designed to operate with a single supply voltage ranging from 2.7V to 5.5V, which allows for its use in both portable and stationary applications where power supply options are limited.

Key Features

  • High Speed: The LMH6618MKE/NOPB boasts a high slew rate and bandwidth, which are essential for applications requiring fast and accurate signal processing.
  • Low Noise: With its low voltage noise density, this op-amp is perfect for sensitive applications, such as audio and instrumentation, where maintaining signal integrity is crucial.
  • Power Efficiency: The device offers excellent power-to-performance ratio, consuming minimal power while delivering robust operational characteristics.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply operations and ADC driver applications.
  • Stability: Designed for stability with capacitive loads, the LMH6618MKE/NOPB is reliable in various configurations and can be easily integrated into multiple circuit designs.

Applications

The versatility of the LMH6618MKE/NOPB allows it to be used in a diverse array of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio processing
  • Test and measurement equipment
  • Medical devices
  • Professional cameras

Package and Quality

The LMH6618MKE/NOPB comes in a compact 6-pin TSOT-23 package, which is suitable for space-constrained applications. The device is also part of Texas Instruments' NOPB (No Pb - Lead-Free) series, which means it is manufactured without lead, making it compliant with RoHS regulations and environmentally friendly. As with all Texas Instruments products, this op-amp is designed to meet high-quality standards, ensuring reliability and performance consistency.

Whether you're designing a high-fidelity audio system, a precision data acquisition module, or any other application requiring a high-quality operational amplifier, the LMH6618MKE/NOPB from Texas Instruments is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7767 $53.8835
12+ $8.8425 $106.1100
18+ $8.5661 $154.1898
25+ $8.2898 $207.2450
32+ $8.0135 $256.4320
42+ $7.1845 $301.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess