EN
  • EN
  • DE

LMH6559MF

Part No LMH6559MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Closed-Loop Buffer | IC BUFFER 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Buffer
Slew Rate 4580V/μs
-3db Bandwidth 1.75GHz
Current - Input Bias 3μA
Voltage - Input Offset 3mV
Supply Current 10mA
Current - Output / Channel 74mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6559
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201482-LMH6559MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6559MF CAD Model

Description

Overview of Texas Instruments LMH6559MF

The Texas Instruments LMH6559MF is a high-performance, closed-loop buffer designed to address the needs of high-speed signal processing applications. This device is capable of delivering exceptional speed and bandwidth, making it an ideal choice for a wide range of professional, industrial, and commercial products.

Key Features

  • High-Speed Performance: The LMH6559MF boasts a slew rate of 1600 V/µs and a wide bandwidth of 900 MHz (G = +2), ensuring rapid response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: With a total harmonic distortion (THD) of -88 dBc at 20 MHz, this buffer maintains signal integrity, providing clean and accurate signal amplification.
  • Flexible Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, offering compatibility with a variety of power systems and ensuring versatility in different application environments.
  • Output Disable Feature: It includes an output disable feature that allows the output to enter a high-impedance state, which is useful for multiplexing and other applications requiring a third state.

Applications

  • High-speed data acquisition
  • Video and image processing
  • Test and measurement equipment
  • Professional broadcasting equipment
  • Communication infrastructure

Product Specifications

The LMH6559MF is offered in an SOT-23-5 package, which is compact and suitable for space-constrained applications. Its operating temperature range extends from -40°C to +85°C, allowing it to function reliably in a variety of environmental conditions. Texas Instruments has designed this buffer with robust electrostatic discharge (ESD) protection, ensuring durability and a longer operational lifespan.

Whether you're designing high-fidelity audio equipment, advanced communication systems, or precision instrumentation, the LMH6559MF from Texas Instruments is engineered to deliver top-tier performance with consistency and reliability. Its combination of speed, power efficiency, and versatility makes it an excellent choice for your next high-speed signal processing project.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess