EN
  • EN
  • DE

LMH6554LEX/NOPB

Part No LMH6554LEX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 14UQFN / LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 6200V/μs
-3db Bandwidth 2.8GHz
Current - Input Bias 1μA
Voltage - Input Offset 6.5mV
Current - Supply 52mA
Current - Output / Channel 150mA
Voltage - Supply, Single/Dual (±) 4.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-UFQFN
Supplier Device Package 14-UQFN (2.5x2.5)
Part Number Series LMH6554
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805067-LMH6554LEX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6554LEX/NOPB CAD Model

Description

LMH6554LEX/NOPB - Texas Instruments

The LMH6554LEX/NOPB from Texas Instruments is a high-performance, fully differential amplifier designed to offer the precision and speed necessary for a wide range of applications. This device is part of a family of amplifiers that provide a combination of low distortion, high bandwidth, and low noise, making it an excellent choice for professional audio, test and measurement equipment, and high-speed data acquisition systems.

Key Features:

  • High Speed: The LMH6554LEX/NOPB boasts an impressive slew rate and bandwidth, ensuring that signals are amplified with minimal distortion and maximum fidelity.
  • Low Distortion: This amplifier features exceptionally low harmonic distortion across its frequency range, which is vital for maintaining signal integrity in high-performance systems.
  • Low Noise: With its low noise performance, the LMH6554LEX/NOPB is suitable for applications that require a high signal-to-noise ratio, such as medical imaging and sensitive instrumentation.
  • Fully Differential: The fully differential design allows for balanced signal handling, which reduces susceptibility to external noise and crosstalk between channels.
  • Power Supply Range: This device operates over a wide supply voltage range, accommodating various system design requirements.
  • Output Disable Feature: The output disable feature provides additional flexibility by allowing the output to be placed in a high impedance state, which is useful in multiplexed applications.

Applications:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Medical Imaging Systems

The LMH6554LEX/NOPB is packaged in an environmentally friendly, lead-free surface-mount package and is characterized for operation from -40°C to 85°C. Its robust design and versatile features make it an ideal choice for engineers seeking a high-quality differential amplifier for their demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1692 $60.8460
11+ $9.9850 $109.8350
16+ $9.6730 $154.7680
22+ $9.3610 $205.9420
28+ $9.0489 $253.3692
37+ $8.1128 $300.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess