The LMH6552SDX/NOPB from Texas Instruments is a high-performance, fully differential amplifier designed to offer superior signal fidelity and wide bandwidth for a diverse range of applications. This amplifier is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) and buffering differential signal processing chains in communication, test and measurement, and data acquisition systems.
Key Features
- High Bandwidth: The LMH6552SDX/NOPB boasts a high bandwidth of 1.5 GHz, ensuring minimal signal distortion in high-speed applications.
- Low Distortion: With a low harmonic distortion (HD2 and HD3) of -92 dBc at 10 MHz, this amplifier delivers clean and accurate signal amplification, making it ideal for precision applications.
- Adjustable Gain: The device features an externally adjustable gain, which allows for flexibility in signal conditioning and system design.
- Power Supply Range: It operates over a wide supply range of ±2.5V to ±5.5V, accommodating various system requirements.
- Output Disable Feature: The output disable feature provides high impedance at the output, which is useful for multiplexing applications.
- Package: The LMH6552SDX/NOPB is available in a compact 8-pin WSON package, making it suitable for space-constrained applications.
Applications
- Driving high-speed ADCs
- Single-ended to differential conversion
- IF/RF signal processing
- Test and measurement equipment
- Data acquisition systems
The LMH6552SDX/NOPB differential amplifier is designed with Texas Instruments' advanced silicon-germanium process, providing an excellent combination of speed and power efficiency. Whether you're upgrading existing systems or designing new ones, this amplifier is a reliable choice for maintaining signal integrity in high-performance applications.