EN
  • EN
  • DE

LT1117CST-2.85#TR

Part No LT1117CST-2.85#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 754383-LT1117CST-2.85#TR
RoHS State Request Verification
Manufacturer Homepage www.linear.com
Manufacturer Linear Technology
Reference case SOT-223
Reference Date Code 01+
Ultra Librarian 3D Model Ultra Librarian LT1117CST-2.85#TR CAD Model

Description

The LT1117CST-2.85#TR from Linear Technology is a fixed voltage regulator IC designed to provide a stable 2.85V output. It is a part of the LT1117 series, which is known for its high efficiency and low dropout performance. This particular model comes in a surface-mount package and is provided on tape and reel, making it suitable for automated assembly processes.

Key Features:

  • Fixed Output Voltage: 2.85V, which is ideal for logic circuits and low-voltage applications.
  • Low Dropout Voltage: The LT1117CST-2.85#TR offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 800mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Current Limiting: In-built current limiting protects the device and the load from excessive current conditions.
  • Surface-Mount Package: Supplied in a SOT-223 package, which is compact and suitable for space-constrained applications.
  • Tape and Reel: The #TR designation indicates that these regulators are provided on tape and reel, facilitating efficient mass production and automated pick-and-place assembly.

Applications:

The LT1117CST-2.85#TR is versatile and can be used in various electronic devices and systems. It is particularly useful in:

  • Portable devices where power efficiency is critical
  • Linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low-voltage logic supplies

With its combination of low dropout performance, thermal protection, and current limiting features, the LT1117CST-2.85#TR is a reliable choice for designers looking to maintain a stable voltage supply in their electronic applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0881 $50.1144
59+ $1.7133 $101.0847
91+ $1.6597 $151.0327
125+ $1.6062 $200.7750
162+ $1.5527 $251.5374
216+ $1.3920 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess