EN
  • EN
  • DE

74VHCT14AM

Part No 74VHCT14AM
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 9.6ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VHCT14
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1133578-74VHCT14AM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT14AM CAD Model

Description

ON Semiconductor 74VHCT14AM Hex Schmitt-Trigger Inverter

The 74VHCT14AM is a high-speed CMOS device from ON Semiconductor that offers the quintessential performance and reliability expected from a leading manufacturer in the semiconductor industry. Designed to integrate six independent Schmitt-trigger inverters in a single package, this device is well-suited for wave shaping, signal conditioning, and noise elimination applications where precise and stable operation is critical.

Constructed with advanced silicon-gate CMOS technology, the 74VHCT14AM ensures low power consumption while maintaining a high noise immunity level and robust performance. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing the overall performance of digital systems where signal integrity is paramount.

The device operates with a 5V power supply, making it compatible with TTL levels while offering the benefits of CMOS technology, such as wide input voltage range and reduced power consumption. The input hysteresis of the Schmitt triggers also allows for slow input transition, which significantly improves the device's immunity to input noise, resulting in a cleaner and more stable output.

Key features of the 74VHCT14AM include:

  • High-speed operation: Ensures quick response times, suitable for fast-moving digital circuits.
  • Low power consumption: Ideal for battery-operated and power-sensitive applications.
  • Enhanced noise immunity: Provides stable operation in electrically noisy environments.
  • Standard pin configuration: Simplifies PCB layout and allows for easy integration into various designs.
  • Multiple package options: Available in different package types to suit a range of assembly requirements.

Applications for the 74VHCT14AM are diverse and include signal processing, digital logic circuits, computers, and other electronic systems that require clean and stable digital signals. Its robustness and reliability make it an excellent choice for both commercial and industrial environments.

ON Semiconductor's commitment to quality ensures that the 74VHCT14AM meets stringent standards, providing designers and engineers with a dependable component for their critical designs. Whether you're working on a new design or updating an existing one, the 74VHCT14AM is a solid choice for implementing Schmitt-trigger inverters in your circuit.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,755 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess