The LMH6504MA/NOPB is a high-performance, wideband, digitally controlled, variable gain amplifier (VGA) from Texas Instruments. It offers a gain range of -1 dB to 90 dB, and operates over a wide supply voltage range of ±2.25V to ±15V. The linear-in-dB gain control function provides precise, temperature and supply insensitive control of gain. This VGA is ideal for signal processing and data acquisition systems requiring a large dynamic range.
- Key Features:
- Wide gain range: -1 dB to 90 dB
- High slew rate: 1900V/µs
- Wide bandwidth: 100 MHz
- Low input noise: 4.5 nV/√Hz
- Linear-in-dB gain control
- Applications:
- Ultrasound imaging
- Radar and lidar
- Wireless communication infrastructure
- Optical networking
- Test and measurement equipment