EN
  • EN
  • DE

LMH2180YD/NOPB

Part No LMH2180YD/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:2 75MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Maximum Input Frequency 75MHz
Supply Voltage - Operating 2.4 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Win Source Part Number 1055257-LMH2180YD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH2180YD/NOPB CAD Model

Description

The LMH2180YD/NOPB is a high-performance clock jitter cleaner produced by Texas Instruments, designed to provide clean clock signals for demanding applications. This integrated circuit is specifically engineered to reduce clock noise and jitter, ensuring stable and reliable operation for systems that require precise timing, such as telecommunications, data communications, and digital audio and video broadcasting.

Key Features

  • Low Jitter Performance: The LMH2180YD/NOPB is optimized for low jitter, making it an ideal choice for applications where timing accuracy is critical.
  • Wide Frequency Range: This device supports a broad range of input frequencies, offering flexibility for various design requirements.
  • Multiple Outputs: It provides multiple clock outputs, allowing for versatility in system design and the ability to drive several components with the same clock source.
  • Power Efficiency: Designed with power efficiency in mind, the LMH2180YD/NOPB helps to reduce overall power consumption in your system.
  • Robust Temperature Performance: The device operates reliably over a wide temperature range, ensuring consistent performance in diverse environments.
  • Small Footprint: The compact size of the LMH2180YD/NOPB makes it suitable for space-constrained applications.

Applications

The LMH2180YD/NOPB is versatile and can be used in various applications, including but not limited to:

  • Wireless infrastructure
  • Wired networking
  • High-definition video processing
  • Audio signal processing
  • Test and measurement equipment

Product Specifications

The LMH2180YD/NOPB is available in a lead-free, environmentally friendly, small-outline integrated circuit package. It is part of Texas Instruments' commitment to providing eco-friendly solutions without compromising on performance.

Ordering Information

To order or learn more about the LMH2180YD/NOPB clock jitter cleaner, visit the Texas Instruments website or contact an authorized distributor. Ensure you're receiving genuine Texas Instruments products by ordering through official channels.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Lowest to $1.6078

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1438 $51.4512
57+ $1.7591 $100.2687
89+ $1.7041 $151.6649
122+ $1.6491 $201.1902
157+ $1.5942 $250.2894
210+ $1.4292 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess