EN
  • EN
  • DE

LMH0395SQE/NOPB

Part No LMH0395SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Amplifier
Interface SPI Serial
Operating Supply Voltage 2.375 V ~ 2.625 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Mounting SMD
Win Source Part Number 1201412-LMH0395SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0395
Introduction Date September 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0395SQE/NOPB CAD Model

Description

The LMH0395SQE/NOPB is a high-performance HD/SD SDI Reclocker designed by Texas Instruments to manage and condition digital signals in broadcasting and professional video applications. This device is capable of automatically detecting and processing both standard definition (SD) and high definition (HD) serial digital interface (SDI) signals, making it a versatile component for video infrastructure.

Key Features

  • Signal Conditioning: The LMH0395SQE/NOPB reclocks and conditions the SDI signals, ensuring high-quality transmission over long cable runs.
  • Auto-Rate Detection: It automatically detects the incoming signal rate, which ranges from 143 Mbps to 2.97 Gbps, covering a wide array of SDI standards.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power, making it suitable for power-sensitive applications.
  • Programmable Outputs: It features programmable output swing and de-emphasis, providing flexibility to optimize performance for various cable lengths.
  • Cable Driver Integration: This reclocker integrates a cable driver with a programmable slew rate for driving 75-ohm coaxial cables.
  • Robustness: The LMH0395SQE/NOPB is engineered to withstand electrostatic discharge (ESD) events, providing enhanced reliability and longevity.

Applications

The LMH0395SQE/NOPB is ideal for a range of applications within the video broadcast industry, including video routers, video switchers, distribution amplifiers, and video editing consoles. Its ability to support various SDI standards makes it a go-to component for professionals seeking to maintain signal integrity across complex video systems.

Quality and Reliability

Texas Instruments upholds the highest standards of quality, and the LMH0395SQE/NOPB is no exception. It is provided in a surface-mount package, which is RoHS compliant and comes with a lead-free finish, adhering to environmental standards. The 'NOPB' suffix indicates that the product is supplied without lead-containing finishes, reflecting TI's commitment to environmental sustainability.

Ordering Information

The LMH0395SQE/NOPB is available for order in various quantities and packaging options to suit production requirements. Detailed specifications and ordering information can be obtained from Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8390 $69.6780
4+ $28.5858 $114.3432
6+ $27.6925 $166.1550
8+ $26.7992 $214.3936
10+ $25.9059 $259.0590
13+ $23.2260 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess