EN
  • EN
  • DE

LMH0344SQX

Part No LMH0344SQX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827941-LMH0344SQX
Ultra Librarian 3D Model Ultra Librarian LMH0344SQX CAD Model

Description

The LMH0344SQX is a high-performance adaptive cable equalizer from Texas Instruments, designed to provide unparalleled signal integrity for video and high-speed digital interfaces. This device is part of TI's extensive line of broadcast video products, and it is specifically engineered to equalize data transmitted over coaxial cable, ensuring the delivery of crisp, clear, and error-free signals for professional video applications.

Key Features

  • HD/SD SDI Compliance: The LMH0344SQX is fully compliant with SMPTE 292M, SMPTE 259M, SMPTE 424M, and SMPTE ST-2081 standards, making it suitable for a wide range of high-definition (HD) and standard-definition (SD) applications.
  • Adaptive Equalization: It features adaptive equalization technology, which allows it to automatically compensate for signal loss across long cable runs, supporting up to 140m at 2.97Gbps, 200m at 1.485Gbps, and 400m at 270Mbps.
  • Low Power Consumption: The device operates with low power consumption, making it an energy-efficient solution for video equipment.
  • Integrated Cable Driver: It includes an integrated cable driver with selectable slew rates to drive the signal through the cable.
  • Output Driver Configurability: The output driver's amplitude and pre-emphasis levels are configurable, providing flexibility in optimizing the signal for various cable lengths and types.
  • Small Form Factor: Housed in a small 16-pin WQFN package, the LMH0344SQX saves board space and is ideal for compact video equipment designs.

Applications

The LMH0344SQX is optimized for use in a variety of applications, including:

  • Video routers and switches
  • Professional video cameras
  • Digital video recorders (DVRs)
  • Video editing and post-production equipment
  • Video distribution amplifiers

With its robust design and advanced features, the LMH0344SQX is the ideal solution for maintaining signal integrity in professional video and broadcast systems. Its adaptive equalization capabilities ensure reliable performance over extended distances, making it a critical component for any high-quality video transmission setup.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3443 $50.7544
17+ $5.9427 $101.0259
27+ $5.7420 $155.0340
38+ $5.3404 $202.9352
49+ $5.1397 $251.8453
61+ $4.9389 $301.2729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess