The LMH0340SQX/NOPB is a high-performance, adaptable Serial Digital Interface (SDI) reclocker from Texas Instruments, a renowned global semiconductor manufacturer. This product is designed to simplify the process of receiving, processing, and transmitting high-definition video signals in a broad range of applications, including video routers, video servers, switchers, cameras, and other professional video equipment.
- Supported SDI Standards: SMPTE 259M (Standard Definition SDI), SMPTE 292M (High Definition SDI), SMPTE 344M (Enhanced Definition SDI), and SMPTE 424M (3 Gbps SDI)
- Automatic Rate Detection: Automatically detects and adapts to the incoming data rate
- Cable Equalizer: Compensates for the signal loss that occurs when transmitting video signals over long distances
- Power Consumption: Low, operates at 1.8V
- Package: Compact, surface-mount
- I2C Interface: Enables easy configuration and control
A flexible, high-performance SDI reclocker that offers a wide range of features designed to simplify and enhance video signal processing.