EN
  • EN
  • DE

LMH0303SQ/NOPB

Part No LMH0303SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3-Gbps HD/SD SDI Cable Driver With Cable Detect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Applications Amplifiers, Video Distribution
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1201382-LMH0303SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0303
Introduction Date July 10, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0303SQ/NOPB CAD Model

Description

Product Overview: LMH0303SQ/NOPB

The LMH0303SQ/NOPB is a high-performance, low-power, SDI cable driver from Texas Instruments. It is designed to support SMPTE 259M, SMPTE 344M, SMPTE 292M, and SMPTE 424M serial digital video standards. This makes it a versatile component for broadcasting, professional video editing, and studio equipment where high-definition video data transmission is required.

Key Features

  • High Data Rates: The LMH0303SQ/NOPB supports data rates up to 2.97 Gbps, ensuring compatibility with standard and high-definition video signals.
  • Power Efficiency: With a typical power consumption of only 105 mW at 2.97 Gbps, it is designed for power-sensitive applications.
  • Integrated Cable Driver: The device includes an integrated cable driver with a 75Ω output, simplifying the design of SDI video interfaces.
  • Flexibility: The output swing is programmable through an external pin, providing flexibility to optimize the performance for various cable lengths.
  • Robustness: It features an integrated input equalizer that compensates for up to 20 dB of cable loss, ensuring signal integrity over long cable runs.

Applications

The LMH0303SQ/NOPB is ideal for a range of applications, including:

  • High-definition video cameras
  • Video switchers
  • Distribution amplifiers
  • Video editing and post-production equipment

Quality and Reliability

As with all Texas Instruments products, the LMH0303SQ/NOPB is manufactured to the highest quality standards. The device is available in a compact, 16-pin WQFN package, and its lead-free construction complies with RoHS requirements, ensuring both performance and environmental responsibility.

Ordering Information

The product is available under the part number LMH0303SQ/NOPB. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1364 $56.9548
15+ $6.6760 $100.1400
24+ $6.4674 $155.2176
32+ $6.2587 $200.2784
42+ $6.0501 $254.1042
56+ $5.4243 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess