EN
  • EN
  • DE

LMH0202MTX/NOPB

Part No LMH0202MTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC CABLE DVR DUAL DGTL 16-TSSOP / Serial Digital Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Displays
Interface Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Mounting SMD
Win Source Part Number 779441-LMH0202MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0202
Introduction Date February 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH0202MTX/NOPB CAD Model

Description

Product Overview: LMH0202MTX/NOPB

The LMH0202MTX/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed digital video signals. This device is specifically engineered to operate with SDI signals such as SMPTE 292M, SMPTE 344M, and SMPTE 259M, as well as DVB-ASI. It is an ideal solution for broadcast video applications, including digital video routers, switches, and professional video cameras.

The LMH0202MTX/NOPB is capable of equalizing up to 100 meters of cable at 1.485 Gbps and up to 400 meters at 270 Mbps. This impressive performance is achieved through an adaptive equalization feature, which automatically adjusts to the length and quality of the coaxial cable to optimize signal integrity. This results in clear and stable video signals even over long cable runs.

This product comes in an ultra-small 6-pin TSOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a versatile component for various designs. The LMH0202MTX/NOPB operates over a wide temperature range, further enhancing its suitability for challenging environments.

Key features of the LMH0202MTX/NOPB include:

  • Support for high-definition video standards.
  • Automatic cable equalization.
  • Low power consumption for energy-efficient designs.
  • Single-supply voltage for ease of integration.
  • Integrated cable driver for a complete signal conditioning solution.

Texas Instruments has equipped the LMH0202MTX/NOPB with robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in the field. The product's lead-free and RoHS-compliant design also reflects TI's commitment to environmental sustainability.

In conclusion, the LMH0202MTX/NOPB from Texas Instruments is a highly capable cable equalizer that offers a blend of performance, efficiency, and compactness, making it an excellent choice for professionals seeking to maintain signal quality over extended cable lengths in digital video applications.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5728 $52.7184
7+ $14.4187 $100.9309
11+ $13.9681 $153.6491
15+ $13.5175 $202.7625
20+ $13.0669 $261.3380
26+ $11.7152 $304.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess