EN
  • EN
  • DE

LMH0041SQX/NOPB

Part No LMH0041SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description HD, SD, DVB-ASI SDI Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 2.7Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 4
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201367-LMH0041SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0041
Introduction Date April 11, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0041SQX/NOPB CAD Model

Description

The LMH0041SQX/NOPB is a high-performance SDI Deserializer designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to facilitate the conversion of serial digital interface (SDI) data streams into parallel LVCMOS/LVTTL data outputs. It is a crucial component in the realm of professional video and broadcasting equipment, enabling the seamless transmission of high-quality video signals over long distances.

Key Features

  • Compatibility: The LMH0041SQX/NOPB supports a wide range of video formats, including SD-SDI, HD-SDI, and 3G-SDI, making it versatile for various applications.
  • Data Rates: It is capable of handling data rates from 270 Mbps to 2.97 Gbps, ensuring support for high-definition video streams.
  • Cable Equalization: Features an integrated cable equalizer that compensates for signal loss over long cable runs, enhancing signal integrity and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for energy-sensitive applications.
  • Robust Packaging: Comes in a compact 48-WQFN package, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of this device is from -40°C to +85°C, allowing for deployment in a variety of environmental conditions.

Applications

The LMH0041SQX/NOPB is widely used in professional video processing equipment, including but not limited to:

  • Video switchers and routers
  • Video cameras and digital recorders
  • Video editing and production systems
  • Broadcast studio equipment

Quality and Reliability

As with all Texas Instruments products, the LMH0041SQX/NOPB is designed to meet the highest standards of quality and reliability. It is RoHS compliant and lead-free, ensuring adherence to environmental regulations and standards. The device's NOPB designation indicates that it is provided in a "No Lead" package, which aligns with the global movement towards environmentally sustainable manufacturing practices.

Ordering Information

The LMH0041SQX/NOPB is available for order through Texas Instruments’ distribution network. Detailed technical documentation, including datasheets, application notes, and design resources, are accessible online to facilitate product integration and to support design engineers in optimizing their applications.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5388 $85.0776
3+ $34.9036 $104.7108
5+ $33.8129 $169.0645
7+ $32.7221 $229.0547
8+ $31.6314 $253.0512
11+ $28.3592 $311.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,241 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess