EN
  • EN
  • DE

LMH0034MAX

Part No LMH0034MAX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Applications SMPTE 292M / 259 M
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series LMH0034
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808945-LMH0034MAX
Ultra Librarian 3D Model Ultra Librarian LMH0034MAX CAD Model

Description

Product Overview: LMH0034MAX from Texas Instruments

The LMH0034MAX is a high-performance Serial Digital Interface (SDI) cable equalizer designed to support data rates up to 2.97 Gbps, making it ideal for a wide range of video broadcast and professional applications. Manufactured by Texas Instruments, this integrated circuit is part of their extensive portfolio of advanced solutions for the video and telecommunications industries.

Key Features

  • High Data Rate Support: The LMH0034MAX is capable of handling SD-SDI, HD-SDI, and 3G-SDI signals, providing versatility for various digital video standards.
  • Extended Cable Reach: With its advanced equalization capabilities, the device can compensate for the signal loss when using long coaxial cables, ensuring signal integrity over extended distances.
  • Low Power Consumption: Designed for efficiency, the LMH0034MAX maintains a low power profile, which is critical for high-density video processing applications.
  • Automatic Rate Detection: The device can automatically detect the incoming signal rate, simplifying system design and reducing the need for external control.
  • Robust Operation: The LMH0034MAX is built to provide reliable performance in harsh environments, with excellent tolerance to variations in temperature and supply voltage.

Applications

The LMH0034MAX is well-suited for a variety of applications, including:

  • Video routers and switchers
  • Digital video cameras and recorders
  • Video editing and production equipment
  • Video distribution amplifiers
  • Professional broadcasting equipment

Technical Specifications

The LMH0034MAX is available in a compact 16-pin SOP package, with the following technical highlights:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Automatic cable equalization
  • Integrated cable driver

For engineers and designers looking for a reliable cable equalizer to maintain signal quality in high-definition video applications, the LMH0034MAX from Texas Instruments offers a robust solution with its advanced feature set and proven performance.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Texas Instruments
Specialized RoHS
Lowest to $1.3098
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7923 $56.3769
7+ $15.4194 $107.9358
11+ $14.9375 $164.3125
14+ $14.4557 $202.3798
18+ $13.9738 $251.5284
24+ $12.5282 $300.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess