The LMH0034MA/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is part of Texas Instruments’ comprehensive portfolio of high-speed broadband products designed to optimize system performance and efficiency.
- Used in: digital video applications, including broadcast video routers and switches, distribution amplifiers, and digital signage
- Designed to: equalize and restore signals that have been degraded during transmission over long lengths of coaxial cable
- Supports: data rates up to 3 Gbps and SMPTE 424M, SMPTE 292M, SMPTE 344M, and SMPTE 259M standards
- Automatically adapts: to equalize input signals with data rates up to 3 Gbps
- Cable Length Indicator: provides an estimate of the input cable length
- Carrier Detect: feature detects the presence of a video signal and automatically puts the device into a low power state when no signal is detected
- Single 3.3V power supply: making it energy efficient. It is available in a space-saving 16-pin HTSSOP PowerPAD package
- RoHS compliant: meaning it is free from certain hazardous substances, making it environmentally friendly