The LMH0002SQX/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. Designed to operate at SDI rates of 270 Mbps to 1.485 Gbps, this device is engineered to restore signals transmitted over 75Ω coaxial cables, enabling the reception of high-quality video and data over long distances. The product is suitable for a wide range of professional video and high-speed data applications, including digital video broadcasting, studio-to-studio links, and digital signage.
Key Features
- High Data Rates: Supports SMPTE 259M, SMPTE 292M, SMPTE 344M, and DVB-ASI at data rates from 270 Mbps to 1.485 Gbps.
- Long Cable Reach: Equalizes up to 400m of cable at 270 Mbps and up to 140m at 1.485 Gbps, depending on the cable type and quality.
- Power Efficiency: Operates with a single 3.3V supply voltage, minimizing power consumption for energy-efficient designs.
- Compact Packaging: Comes in a small 16-pin WQFN package, saving board space and facilitating integration into existing designs.
- Automatic Equalization: Features adaptive equalization, eliminating the need for manual adjustments and simplifying installation and setup.
- Output Driver: Includes an integrated output driver with selectable slew rates, accommodating various data rates and cable lengths.
Applications
- Professional Video Equipment
- Video Surveillance Systems
- Studio-to-Studio Links
- Digital Signage and Information Displays
- High-Speed Data Communication
Quality and Reliability
The LMH0002SQX/NOPB is built to Texas Instruments' high standards for quality and reliability. It is available in a lead-free, environmentally-friendly package that complies with RoHS requirements. Additionally, to ensure robust performance, the device is characterized for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions.
Ordering Information
The product is available for order under the part number LMH0002SQX/NOPB. For detailed product specifications, technical documents, and ordering information, interested customers can visit the Texas Instruments website or contact their local Texas Instruments sales office.