EN
  • EN
  • DE

ACA-20RM-1-AC3-RL-C

Part No ACA-20RM-1-AC3-RL-C
Manufacturer Murata Power Solutions Inc.
Catalog Panel Meters
Description True-RMS-AC Ammeters with Built-in CT | AMMETER 0-1.999A LED PANEL MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Automation and Controls
Manufacturer Murata Power Solutions Inc.
Type Current (Ammeter)
Measuring Range 0 ~ 1.999A
Display Type LED - Red Characters
Number Of Characters Per Row 3.5
Display Characters - Height 0.370" (9.40mm)
Supply Voltage (V) 85 ~ 140VAC
Panel Cutout Dimensions Rectangular - 33.93mm x 21.29mm
Mounting Style Panel Mount - Bezel
Termination Style Screw Terminal
Features Built In Current Transformer (Primary)
Temperature Range - Operating 0°C ~ 60°C
Weight 0.068 lb (30.84g)
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1135128-ACA-20RM-1-AC3-RL-C
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ACA-20RM-1-AC3-RL-C CAD Model

Description

The Murata Power Solutions Inc. 1135128-ACA-20RM-1-AC3-RL-C Current (Ammeter) is a highly reliable electronic component used in industrial automation and controls.

  • Features: Built-in current transformer (primary) and a screw terminal for easy connection
  • Mounting: Panel mount-bezel
  • Panel Cutout Dimensions: 33.93mm x 21.29mm
  • Display: LED display with red characters
  • Characters Per Row: 3.5
  • Display Character Height: 0.370" (9.40mm)
  • Measuring Range: 0 ~ 1.999A
  • Operating Temperature: 0°C ~ 60°C
  • Applications: Computers & computer peripherals, communications & networking, and sensing & instrumentation
  • Manufacturer Pack Quantity: 12
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 85 ~ 140VAC

You May Also Be Interested in

Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us
Eaton Bussmann
PXM350;MDBUS;4Q ENGY,333MV CT IN
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
DFRobot
AMMETER 0-50A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-100A LED PANEL MOUNT
Need more? Email Us
Omron
VOLTMETER 0-199.9MVDC LED PNL MT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;ROGOW CT IN;RLY OU
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess