EN
  • EN
  • DE

LMG3410R050RWHR

Part No LMG3410R050RWHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SMART 50MOHM GAN FET WITH DRIV / Power Switch/Driver 1:1 P-Channel 12A 32-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type Load Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface Logic, PWM
Voltage - Load 480V (Max)
Voltage - Supply (Vcc/Vdd) 9.5V ~ 18V
Current - Output (Max) 12A
Rds On (Typ) 57mOhm
Input Type Non-Inverting
Features Bootstrap Circuit, 5V Regulated Output
Fault Protection Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-VQFN (8x8)
Package / Case 32-VQFN Exposed Pad
Base Product Number LMG3410R050
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372573-LMG3410R050RWHR
Ultra Librarian 3D Model Ultra Librarian LMG3410R050RWHR CAD Model

Description

The Texas Instruments LMG3410R050RWHR is a high-performance, gallium nitride (GaN) power module designed to deliver exceptional efficiency and power density in a compact form factor. This state-of-the-art product is part of TI's renowned GaN portfolio, which is revolutionizing power conversion in a wide array of applications, ranging from data centers to renewable energy systems.

At the heart of the LMG3410R050RWHR is a 600-V, 50-mΩ GaN FET with an integrated driver and protection features. This integration not only simplifies the design process but also enhances reliability by reducing the number of components required in the power conversion circuit. The module's optimized layout minimizes inductance and optimizes switching performance, allowing for fast and efficient power conversion.

Key Features:

  • Integrated GaN FET: The device includes a 600-V, 50-mΩ GaN FET, providing high-efficiency power conversion.
  • Integrated Driver: The inclusion of an integrated driver simplifies the design and enhances performance.
  • Advanced Protection: Over-temperature, over-current, and under-voltage lockout protections ensure safe operation under various conditions.
  • High Switching Frequency: The device supports high-frequency operation, reducing the size of passive components and enabling compact power supply designs.
  • Low Inductance: The module's design minimizes parasitic inductances, enhancing switching performance and reducing EMI.

Applications:

  • AC/DC and DC/AC power supplies
  • Motor drives
  • Solar inverters
  • Class-D audio amplifiers
  • Wireless power transfer systems

With its robust feature set and compact design, the Texas Instruments LMG3410R050RWHR is an excellent choice for engineers looking to leverage the benefits of GaN technology for their next-generation power conversion solutions. Whether for industrial, automotive, or consumer electronics, this GaN power module is engineered to provide high efficiency, reduced system size, and increased power density.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1130 $69.3390
6+ $18.9645 $113.7870
9+ $18.3719 $165.3471
12+ $17.7792 $213.3504
15+ $17.1866 $257.7990
20+ $15.4087 $308.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess