EN
  • EN
  • DE

LME49871MAX/NOPB

Part No LME49871MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 8SOIC / Audio Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Audio
Number of Circuits 1
Slew Rate 1900V/µs
Gain Bandwidth Product 213 MHz
Current - Input Bias 1.8 µA
Voltage - Input Offset 50 µV
Current - Supply 8.3mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LME49871
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LME49871MAX,LME49871MAX-ND
Standard Package 2,500
Win Source Part Number 967762-LME49871MAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LME49871MAX/NOPB CAD Model

Description

The LME49871MAX/NOPB is a high-fidelity audio operational amplifier (op-amp) designed and manufactured by Texas Instruments. This component is part of TI's LME audio op-amp family, which is renowned for its exceptional audio performance and is widely used in professional audio equipment, high-end consumer audio systems, and other applications requiring high-quality sound reproduction.

Key Features

  • High Performance: The LME49871MAX/NOPB delivers ultra-low distortion and low noise, which are crucial for maintaining the integrity of the audio signal. This ensures a clear and detailed sound that is as close to the original recording as possible.
  • Wide Supply Range: It operates over a wide supply voltage range, making it versatile for use in a variety of audio applications. This flexibility allows designers to use the op-amp in systems with different power requirements without sacrificing performance.
  • High Output Drive: With its ability to drive high loads, the LME49871MAX/NOPB can be used in applications that require significant output power, such as headphone amplifiers or preamplifiers.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, which is essential for maintaining signal fidelity and preventing oscillations in audio circuits.

Applications

The LME49871MAX/NOPB is suitable for a wide range of audio applications, including:

  • Professional audio equipment
  • High-end consumer audio systems
  • Audio mixers and signal processors
  • Studio monitors
  • Headphone amplifiers

Quality and Reliability

As with all Texas Instruments products, the LME49871MAX/NOPB is designed to meet high standards of quality and reliability. The NOPB designation indicates that the product is lead-free (No Lead, Pb), which complies with international environmental standards and regulations. This commitment to quality ensures that the LME49871MAX/NOPB provides consistent performance and longevity, making it a trusted choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess