EN
  • EN
  • DE

CY2215PVC-1

Part No CY2215PVC-1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 133.33 Mhz Proc Specific Clock Generator PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025451-CY2215PVC-1
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2215PVC-1 CAD Model

Description

The CY2215PVC-1 is a Programmable Clock Generator (PCG) from Cypress Semiconductor. It's designed to generate a variety of clock frequencies from a single crystal or reference clock input. This makes it ideal for applications that require multiple clock signals with different frequencies, such as in embedded systems, consumer electronics, and communication equipment.

Applications:

  • Motherboards: Generating clock signals for various components, including the CPU, memory, and peripherals.
  • Graphics Cards: Providing precise clock signals for the GPU and memory.
  • Set-Top Boxes: Generating clock signals for the audio and video processing units.
  • Printers: Providing clock signals for the print engine and control circuitry.
  • Industrial Control Systems: Generating clock signals for microcontrollers and other control components.

Features:

  • Programmable Output Frequencies: Allows for generating a wide range of clock frequencies through programming.
  • Multiple Output Clocks: Can generate multiple clock signals simultaneously.
  • Low Jitter: Provides clean and stable clock signals, minimizing timing errors.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock signal's energy over a wider frequency range.
  • Input Clock Monitoring: Detects the presence and stability of the input clock signal.
  • I2C Interface: Allows for easy programming and configuration via the I2C serial interface.
  • 3.3V Operation: Operates at a standard 3.3V supply voltage.

Benefits:

  • Flexibility: Programmable output frequencies provide flexibility in system design.
  • Reduced Component Count: Replaces multiple discrete oscillators, reducing board space and cost.
  • Improved System Performance: Low jitter clock signals enhance the performance and reliability of the system.
  • Reduced EMI: Spread Spectrum Clocking minimizes electromagnetic interference, improving system compatibility.
  • Simplified Configuration: I2C interface simplifies programming and configuration.

Additional Details:

The CY2215PVC-1 typically uses a crystal oscillator as its input clock source. The device then uses internal PLLs (Phase-Locked Loops) to multiply and divide the input frequency to generate the desired output frequencies. The output clocks can be configured to have different frequencies and duty cycles. The device also includes features such as output enable/disable controls and power-down modes to further optimize system power consumption.

The I2C interface allows for easy programming of the output frequencies, SSC parameters, and other configuration settings. Cypress provides software tools and libraries to simplify the programming process.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess