EN
  • EN
  • DE

LME49860NA

Part No LME49860NA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description LME49860NA Ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 55 MHz
Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 110 dB
Gain Bandwidth Product 55 MHz
Input Bias Current 72 nA
Input Offset Voltage (Vos) 700 µV
Load Impedance 600 Ω
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 22 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Number of Amplifiers 2
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 37 mA
Power Supply Rejection Ratio (PSRR) 110 dB
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 20 V/µs
Termination Through Hole
Voltage Gain 140 dB
Win Source Part Number 1070303-LME49860NA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LME49860NA CAD Model

Description

Product Overview: LME49860NA from Texas Instruments

The LME49860NA is a high-performance, low-distortion audio operational amplifier designed by Texas Instruments. This op-amp is part of TI's renowned linear series, engineered to deliver outstanding sound quality and technical precision for audiophiles and professional audio equipment designers alike.

Key Features

  • Ultra-Low Distortion: The LME49860NA boasts an exceptionally low total harmonic distortion (THD) of 0.00003%, ensuring crystal-clear audio reproduction that satisfies the most demanding audio enthusiasts.
  • High Output Drive: Capable of driving 600Ω loads, this op-amp is versatile enough to handle a wide range of audio applications, from headphones to high-end studio equipment.
  • Wide Supply Range: With an operating voltage range of ±2.5V to ±17V, the LME49860NA provides designers with flexibility in a variety of circuit configurations.
  • Low Noise: A low voltage noise density of 2.7nV/√Hz minimizes background noise, ensuring a clean and detailed audio signal.

Applications

The LME49860NA is ideal for a broad spectrum of audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity headphone amplifiers
  • Studio monitors
  • Audiophile-grade integrated amplifiers

Technical Specifications

Parameter Value
Channels Dual
THD+N 0.00003%
Input Noise Density 2.7nV/√Hz
Supply Voltage Range ±2.5V to ±17V
Output Drive Capability 600Ω
Slew Rate 20V/µs

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LME49860NA is no exception, with rigorous testing and quality assurance measures in place to ensure reliability and performance in professional audio applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess