EN
  • EN
  • DE

LME49810TB

Part No LME49810TB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 200V Audio Power Amplifier Driver with Baker Clamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case ZIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714884-LME49810TB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49810TB CAD Model

Description

The LME49810TB from Texas Instruments is a high-fidelity audio operational amplifier designed for demanding consumer and pro-audio applications. This mono power amplifier input stage delivers exceptional audio performance with a wide voltage range, making it ideal for high-end audio systems.

Key Features:

  • High Voltage Operation: Capable of operating at up to 200 volts, this amplifier input stage provides ample overhead for a wide dynamic range, ensuring low distortion and high fidelity.
  • High Output Current: With its high output current capability, the LME49810TB can drive a wide range of output stages, including discrete power transistors and MOSFETs.
  • Low Distortion: The device features exceptionally low Total Harmonic Distortion plus Noise (THD+N), making it suitable for high-quality audio reproduction.
  • Wide Bandwidth: The wide bandwidth ensures a flat frequency response for excellent audio clarity across the audible range.
  • Thermal Protection: The built-in thermal protection circuitry prevents the device from overheating, ensuring long-term reliability.

Applications:

The LME49810TB is well-suited for a variety of applications where audio quality is paramount, including:

  • High-end stereo receivers
  • Professional audio power amplifiers
  • Home theater systems
  • Active loudspeakers
  • Audiophile-grade integrated amplifiers

Technical Specifications:

Parameter Value
Supply Voltage Range ±20V to ±100V
Output Current ±15A
THD+N 0.00035% at 1kHz
Bandwidth 55MHz
Operating Temperature Range -40°C to +85°C

Overall, the LME49810TB stands out as a top-tier audio amplifier input stage, offering a blend of high-voltage operation, low distortion, and robust thermal protection, making it the go-to choice for audiophiles and professional sound engineers alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess