EN
  • EN
  • DE

LME49721MA/NOPB

Part No LME49721MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Performance, High-Fidelity Rail-to-Rail Input/Output Audio Operational Amplifier | IC AUDIO 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Output Type Rail-to-Rail
Slew Rate 8.5V/μs
Gain Bandwidth Product 20MHz
Current - Input Bias 0.04pA
Voltage - Input Offset 300μV
Supply Current 2.15mA
Current - Output / Channel 9.7mA
Supply Voltage , Single/Dual (±) 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LME49721
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201321-LME49721MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49721MA/NOPB CAD Model

Description

The LME49721MA/NOPB is a high-performance, low-distortion audio operational amplifier designed by Texas Instruments, renowned for its exceptional audio fidelity and signal integrity. This component is part of TI's LME audio op-amp family and is specifically engineered to cater to audiophile-grade applications where the quality of audio signal amplification is of paramount importance.

Encased in an 8-pin SOIC package, the LME49721MA/NOPB offers a slew rate of 20V/µs, which ensures rapid response to input signal changes, making it an excellent choice for high-speed audio processing applications. With a wide supply voltage range from ±2.5V to ±17V, this op-amp provides designers with flexibility in various circuit configurations, accommodating a broad spectrum of audio equipment, from professional studio gear to high-end consumer audio systems.

The device boasts an ultra-low total harmonic distortion plus noise (THD+N) of 0.00003% at 1kHz, which translates to almost imperceptible distortion levels, preserving the original audio signal's integrity. This characteristic is particularly crucial for high-fidelity audio reproduction, ensuring that the sound output is as true to the original recording as possible.

Additionally, the LME49721MA/NOPB features a high output drive capability, which allows it to handle complex loads and drive headphones directly if needed. Its low noise density of 2.7nV/√Hz at 1kHz minimizes background noise, contributing to a cleaner and more precise audio output.

This op-amp also provides a high input impedance, which minimizes loading on the previous stage and ensures compatibility with a wide range of source devices. With its excellent signal-to-noise ratio and low power consumption, the LME49721MA/NOPB is an ideal choice for critical audio applications, including high-end preamplifiers, active filters, and DACs (digital-to-analog converters).

In summary, the LME49721MA/NOPB from Texas Instruments stands out as a premium choice for audio enthusiasts and professionals looking for an operational amplifier that delivers pristine sound quality and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,330 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess