EN
  • EN
  • DE

LME49710HA/NOPB

Part No LME49710HA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Performance, High-Fidelity Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Amplifier Type Audio
Number of Circuits 1
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 7nA
Voltage - Input Offset 50μV
Operating Supply Current 4.8mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1201316-LME49710HA/NOPB
Manufacturer Homepage www.ti.com
Family Name LME49710
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49710HA/NOPB CAD Model

Description

The LME49710HA/NOPB is a high-performance, single-channel audio operational amplifier produced by Texas Instruments. Designed for audiophiles and professional audio applications, this device offers unparalleled sound quality with its ultra-low distortion and noise specifications. It is an ideal choice for high-fidelity audio systems, including preamplifiers, active filters, and line drivers.

Key Features

  • Ultra-Low Distortion: The LME49710HA/NOPB boasts THD+N (Total Harmonic Distortion plus Noise) as low as 0.00003%, ensuring that audio output is crisp and clear with minimal coloration.
  • High Slew Rate: With a slew rate of 20V/µs, this op-amp provides fast and accurate signal response, which is crucial for maintaining the integrity of transient signals in audio reproduction.
  • Wide Bandwidth: The device features an impressive bandwidth of 55MHz when configured with a gain of 10, allowing it to handle a broad range of audio frequencies without loss of fidelity.
  • Low Noise: It exhibits a low noise density of 2.7nV/√Hz at 1kHz, which translates to a clean audio signal with minimal background hiss or static.
  • High Output Current: The operational amplifier can deliver an output current of up to 26mA, driving a wide range of audio loads with ease.

Applications

  • High-end audio preamplifiers
  • Professional mixing consoles
  • Audiophile-grade integrated amplifiers
  • Studio monitors and high-quality speaker systems
  • Active crossover networks for speakers

Product Details

The LME49710HA/NOPB is provided in a metal can (TO-99) package, which ensures excellent thermal performance and low interference from external sources. It operates over a wide supply voltage range of ±2.5V to ±17V, making it versatile for different audio circuit configurations. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its exceptional audio performance and robust design, the LME49710HA/NOPB from Texas Instruments stands out as a top-tier choice for any audio application demanding the highest quality sound reproduction.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess