EN
  • EN
  • DE

LME49610TS/NOPB

Part No LME49610TS/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 500MW TO263 / Amplifier IC 1-Channel (Mono) Class AB DDPAK/TO-263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 500mW x 1 @ 32Ohm
Voltage - Supply ±2.25V ~ 22V
Features Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package DDPAK/TO-263-5
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Base Product Number LME49610
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877589-LME49610TS/NOPB
Ultra Librarian 3D Model Ultra Librarian LME49610TS/NOPB CAD Model

Description

The LME49610TS/NOPB is a high-performance, high-fidelity audio buffer designed and manufactured by Texas Instruments. This robust component is specifically engineered to provide high-quality audio amplification while maintaining signal integrity, making it an excellent choice for audiophiles and professional audio equipment manufacturers alike.

Key Features

  • High Fidelity Audio: With its ultra-low distortion and noise, the LME49610TS/NOPB ensures that audio signals are amplified without compromising their quality, preserving the nuances of the original recording.
  • Wide Bandwidth: The device offers a wide bandwidth which allows it to handle a broad range of audio frequencies, ensuring a clear and dynamic sound experience.
  • High Output Current: Capable of delivering a high output current, this audio buffer can drive heavy loads, making it versatile for various audio applications.
  • Thermal Protection: The LME49610TS/NOPB comes with built-in thermal protection features to safeguard the device against overheating, thereby ensuring reliability and longevity.
  • Surface-Mount Package: Provided in a TO-263 surface-mount package, it is suitable for compact and space-constrained designs without sacrificing performance.

Applications

The LME49610TS/NOPB is ideal for a wide range of applications that require high-quality audio amplification. These include:

  • High-end audio amplifiers
  • Professional mixing consoles
  • Studio monitors
  • Hi-Fi headphone amplifiers
  • Pre-amplifiers and active filters

Technical Specifications

The device operates over a wide power supply range and has a slew rate that ensures minimal distortion in high-speed signal conditions. The LME49610TS/NOPB also features a low-noise voltage, which contributes to its high signal-to-noise ratio, an essential aspect of high-fidelity audio systems.

Conclusion

The LME49610TS/NOPB from Texas Instruments stands out as a superior audio buffer solution, offering unparalleled audio performance for the most demanding audio systems. Its combination of high output drive capability, low distortion, and thermal reliability make it a top choice for those looking to create or upgrade their audio equipment with a component that doesn't compromise on quality.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7834 $69.7834
2+ $67.6027 $135.2054
3+ $65.4220 $196.2660
4+ $63.2412 $252.9648
6+ $56.6990 $340.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess