The LME49600TS/NOPB is a high-performance, audiophile-grade buffer designed to provide high current drive capability and improve the sound quality of audio systems. It is manufactured by Texas Instruments, a global semiconductor company and one of the pioneers in the electronics industry.
- Current Drive Capability: Drives 32 ohm headphones to a continuous RMS output power of 500mW
- Wide Range of Applications: Drives 600 ohm loads to full output voltage swing for studio and professional applications
- Operating Voltage Range: ±2.5V to ±17V
- Slew Rate: 1800V/µs
- Bandwidth: 110MHz
- Package: Thermally enhanced 7-Lead TO-263 PowerPAD™ package
- Features: High performance, low distortion, and robust design