EN
  • EN
  • DE

LMC7221BIM

Part No LMC7221BIM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LMC7221 Tiny CMOS Comparator with Rail-To-Rail Input and Open Drain Output | IC COMP TINY R-R CMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7221
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201293-LMC7221BIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC7221BIM CAD Model

Description

The LMC7221BIM is a high-performance, ultra low power CMOS voltage comparator manufactured by Texas Instruments. This precision device is designed to operate over a wide range of supply voltages, from 2.7V to 15V, and features a very low current consumption, making it ideal for battery-powered and portable applications.

Key Features

  • Supply Voltage Range: Operates from 2.7V to 15V, accommodating a variety of power sources.
  • Low Current Consumption: With a typical quiescent current of only 1µA, it is optimal for power-sensitive designs.
  • Input Offset Voltage: Offers a low input offset voltage, which enhances accuracy in signal processing applications.
  • Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and can drive loads directly.
  • Response Time: Fast response time ensures quick transitions and accurate timing in critical applications.
  • Temperature Range: Guaranteed performance over the industrial temperature range (-40°C to +85°C).

Applications

The LMC7221BIM is versatile and can be used in a variety of applications, including:

  • Portable and battery-operated equipment
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • Sampling circuits
  • Relay drivers

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 15V Quiescent Current (I<sub>Q) 1µA (Typical) Input Offset Voltage (V<sub>OS) Specified at production Output Configuration Push-Pull Operating Temperature -40°C to +85°C

With its low power consumption and high accuracy, the LMC7221BIM from Texas Instruments is an excellent choice for designers looking for a reliable voltage comparator in energy-sensitive and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess