EN
  • EN
  • DE

LMC7215IM5X/NOPB

Part No LMC7215IM5X/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPAR MCRPWR CMOS RR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 80dB CMRR, 90dB PSRR
Propagation Delay (Max) 24μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 125913-LMC7215IM5X/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC7215IM5X/NOPB CAD Model

Description

The LMC7215IM5X/NOPB is a superior quality micro-power comparator from Texas Instruments. This high-performance device is designed with advanced technology to provide a range of unique features that make it stand out in the market.

  • Product Features:
  • Low Power Consumption: 20µA
  • Single/Dual Supply: operates from a single 2.7V to 10V supply or a dual ±1.35V to ±5V supply
  • Low Input Offset Voltage: 2mV
  • Input Bias Current: 1pA
  • Push-Pull Output Stage: eliminates the need for an external pull-up resistor
  • Open-Drain Output Stage: provides the flexibility to set the output voltage level independently of the supply voltage
  • Small Package: SOT-23-5 package
  • Robust: built-in ESD protection
  • RoHS Compliant:

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4237 $51.3555
36+ $2.8092 $101.1312
56+ $2.7214 $152.3984
76+ $2.6336 $200.1536
99+ $2.5458 $252.0342
132+ $2.2825 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess