EN
  • EN
  • DE

DSA612PA3A-01R6TVAO

Part No DSA612PA3A-01R6TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-125C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6mA
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345090-DSA612PA3A-01R6TVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA3A-01R6TVAO CAD Model

Description

Product Overview: DSA612PA3A-01R6TVAO from Microchip Technology

The DSA612PA3A-01R6TVAO is a cutting-edge semiconductor product designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to cater to a wide range of applications in various industries including automotive, communication, defense, and aerospace.

Key Features

  • High Performance: The DSA612PA3A-01R6TVAO is built to deliver superior performance, ensuring efficient operation in critical applications.
  • Robust Design: The device is designed with durability in mind, making it suitable for use in environments with extreme conditions.
  • Low Power Consumption: With energy efficiency being a priority in modern electronics, this product offers low power consumption, which is ideal for battery-powered applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, Microchip's product ensures high reliability and longevity.

Applications

The versatility of the DSA612PA3A-01R6TVAO allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability under harsh conditions.
  • Communication equipment where consistent performance is critical.
  • Defense and aerospace applications that demand robust components capable of withstanding extreme environments.
  • Industrial automation systems that benefit from the device's efficiency and durability.

Quality and Support

Microchip Technology is committed to delivering the highest quality products. The DSA612PA3A-01R6TVAO is no exception and is backed by Microchip's comprehensive technical support and customer service. Clients can rely on Microchip's reputation for producing components that meet stringent industry standards and certifications.

Ordering Information

For purchasing information, datasheets, and technical specifications for the DSA612PA3A-01R6TVAO, interested parties are encouraged to visit the official Microchip Technology website or contact authorized distributors. Microchip's global distribution network ensures availability and prompt delivery of their products to customers worldwide.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess