EN
  • EN
  • DE

LMC6772QMMX/NOPB

Part No LMC6772QMMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL MICRPWR CMOS 8VSSOP / Comparator Dual R-R I/P ±7.5V/15V Automotive 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Input Bias (Maximum) 0.04pA @ 5V
Current - Output (Typ) 30mA
Maximum Quiescent Current 20μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 779420-LMC6772QMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMC6772
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMC6772QMMX/NOPB CAD Model

Description

LMC6772QMMX/NOPB: A Precision Micropower Dual Comparator from Texas Instruments

The LMC6772QMMX/NOPB is a highly precise dual comparator designed by Texas Instruments, renowned for its exceptional performance in a variety of applications. This comparator is part of the LMC6772 series, which is tailored for systems requiring low power consumption without sacrificing accuracy and reliability.

Key Features:

  • Low Power Consumption: The LMC6772QMMX/NOPB is optimized for micropower applications, ensuring efficient operation with a typical supply current of only 60 µA per comparator. This makes it an excellent choice for battery-powered and portable devices where power conservation is crucial.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.7V to 15V, providing flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.
  • Push-Pull Outputs: The device features push-pull outputs that can sink and source current, which eliminates the need for an external pull-up resistor and simplifies the design process.
  • Fast Response Time: With a typical response time of 7 µs, the LMC6772QMMX/NOPB ensures quick and accurate signal processing, which is essential for time-sensitive applications.
  • High Input Impedance: The high input impedance minimizes the loading on the input source and preserves signal integrity, making it suitable for interfacing with high-impedance sensors or signals.

Applications:

The versatility of the LMC6772QMMX/NOPB allows it to be used in a wide range of applications, including:

  • Portable and battery-operated devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Relay driving circuits
  • Industrial control systems

Package and Quality:

This particular model comes in a compact 8-pin MSOP (Mini Small Outline Package) which is ideal for space-constrained applications. The device also features the NOPB (No Lead (Pb) Options Available) designation, indicating that it is RoHS compliant and environmentally friendly, aligning with current regulations on hazardous substances.

Overall, the LMC6772QMMX/NOPB is a robust and reliable component that provides precision, low power consumption, and flexibility, making it a go-to choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4837 $54.8370
23+ $4.4995 $103.4885
35+ $4.3589 $152.5615
48+ $4.2183 $202.4784
62+ $4.0777 $252.8174
83+ $3.6558 $303.4314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,909 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess