EN
  • EN
  • DE

LMC6772BIN

Part No LMC6772BIN
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Use For General
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LMC6772
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201273-LMC6772BIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6772BIN CAD Model

Description

The LMC6772BIN is a high-performance, dual operational amplifier (op-amp) manufactured by Texas Instruments, designed to offer a perfect blend of features suitable for battery-powered and portable applications. This device is part of the LMC family, known for its micropower consumption and rail-to-rail input and output capability, which allows for a wide dynamic range especially beneficial in single-supply operations.

Key Features

  • Rail-to-Rail Input and Output: The LMC6772BIN can handle input signals that extend to both supply rails and its output can swing within millivolts of the rails, maximizing the signal dynamic range in applications with limited supply voltages.
  • Low Power Consumption: With a typical supply current of just 60 µA per channel, this op-amp conserves power, making it ideal for portable and battery-operated equipment.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.7V to 15.5V, accommodating various application requirements from low-voltage to more standard levels.
  • CMOS Technology: The use of CMOS technology ensures low bias currents and high impedance, which minimizes the impact on the signal source and reduces power consumption.
  • Enhanced Performance: The LMC6772BIN offers excellent performance with a gain bandwidth product of 1.4 MHz and a slew rate of 1.1 V/µs, providing a good balance between speed and power efficiency.

Applications

The versatility of the LMC6772BIN makes it suitable for a wide range of applications, including:

  • Sensor interfaces
  • Battery-powered devices
  • Portable medical devices
  • Active filters
  • Data acquisition systems
  • Power supply control

In conclusion, the LMC6772BIN from Texas Instruments is a robust, dual operational amplifier that offers the perfect combination of low power consumption, wide supply voltage range, and rail-to-rail input and output functionality. It is an excellent choice for designers looking for an op-amp that can deliver high performance in power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess