EN
  • EN
  • DE

LMC6762BIM

Part No LMC6762BIM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output | IC COMP DUAL MICRPWR CMOS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6762
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201263-LMC6762BIM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6762BIM CAD Model

Description

The LMC6762BIM is a high-performance, dual comparator from Texas Instruments designed to meet the requirements of precision timing and control systems. This device is characterized by its micropower consumption and rail-to-rail input capability, making it an ideal choice for battery-powered and portable applications where power efficiency and wide input signal range are crucial.

The LMC6762BIM operates with a single or dual supply voltage ranging from 2.7V to 15V, providing designers with a flexible power scheme that can be adapted to a variety of systems. Its low supply current, typically 15 μA per comparator, helps to extend battery life in portable devices.

This comparator boasts a fast response time, with a typical propagation delay of only 7 μs, which is essential for high-speed signal processing applications. The push-pull CMOS output stage drives capacitive loads without oscillation and does not require a pullup resistor, simplifying design and reducing component count.

The LMC6762BIM also features rail-to-rail input capability, which allows the input signal range to extend to both supply rails. This feature provides improved flexibility in interfacing with other analog components and reduces the need for level shifting or attenuation. The device's input common-mode voltage range includes ground, further enhancing its applicability in single-supply operations.

Housed in an 8-pin SOIC package, the LMC6762BIM is designed for easy integration into a wide range of electronic systems. Its robust industrial temperature range of -40°C to +85°C ensures reliable performance across diverse operating conditions.

In summary, the LMC6762BIM from Texas Instruments is a versatile and efficient solution for systems requiring precise voltage comparison. Its low power consumption, wide input range, and fast response time make it well-suited for applications such as portable devices, control systems, and any circuit requiring an efficient and reliable comparator function.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2444 $57.7108
15+ $6.7647 $101.4705
23+ $6.5533 $150.7259
32+ $6.3419 $202.9408
41+ $6.1305 $251.3505
55+ $5.4963 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,386 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess