EN
  • EN
  • DE

LMC6572AIM/NOPB

Part No LMC6572AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.09 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Operating Supply Current 80μA
Channel Output Current 6mA
Supply Voltage - Operating 2.7 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055159-LMC6572AIM/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMC6572AIM/NOPB CAD Model

Description

Product Overview: LMC6572AIM/NOPB

The LMC6572AIM/NOPB is a high-performance, low-voltage operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is well-suited for a wide range of applications, including sensor interfacing, portable devices, and active filtering. The device is characterized by its low power consumption, making it an excellent choice for battery-powered equipment and energy-efficient designs.

Key Features

  • Low Supply Voltage: The LMC6572AIM/NOPB operates at a supply voltage range of 2.7V to 15V, allowing for versatility in both single and dual supply configurations.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output stage, which provides increased dynamic range, especially useful in low-voltage applications.
  • Low Input Bias Current: With an input bias current of only 20 fA, the device ensures high accuracy and minimal effect on the input signal, ideal for precision applications.
  • High Slew Rate: A slew rate of 4.5 V/μs allows the LMC6572AIM/NOPB to handle rapidly changing signals, making it suitable for high-speed amplifiers and fast signal processing tasks.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably over an extended temperature range from -40°C to +85°C, accommodating various environmental conditions.

Applications

  • Portable and Battery-Powered Devices
  • Sensor Interface Circuits
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio and Video Processing

The LMC6572AIM/NOPB is offered in an 8-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its robust design and reliable performance make it an optimal choice for engineers and designers seeking a versatile op-amp that delivers both energy efficiency and high precision.

As part of Texas Instruments' commitment to quality and longevity, this product is available with a NOPB (No Lead (Pb)) designation, indicating it is manufactured with a lead-free process and is RoHS compliant. This makes the LMC6572AIM/NOPB not only a high-performance component but also an environmentally conscious choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess