EN
  • EN
  • DE

LMC6035IBPCONV

Part No LMC6035IBPCONV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION LMC6035IBP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type General
Output Type Single-Ended
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part LMC6035IBP
Win Source Part Number 779416-LMC6035IBPCONV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6035IBPCONV CAD Model

Description

The LMC6035IBPCONV is a high-performance, precision operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is designed to offer a combination of low voltage operation and low power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Power Consumption: The LMC6035IBPCONV is designed for efficient operation, consuming minimal power which extends the life of battery-operated devices.
  • Single-Supply Operation: It is capable of operating from a single supply, with a wide range of 2.7V to 15.5V, providing versatility in various application environments.
  • High Precision: This op-amp features a low input offset voltage, which allows for precise signal amplification without significant deviation or error.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, offering the maximum possible dynamic range which is crucial for many signal processing tasks.
  • Low Input Bias Current: It has a low input bias current, thereby reducing errors in applications with high source impedances.
  • Robust Temperature Performance: The LMC6035IBPCONV operates effectively across a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The LMC6035IBPCONV is versatile and can be used in a variety of applications, including:

  • Sensor amplifiers
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical instrumentation
  • Active filters
  • Analog-to-digital converter circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMC6035IBPCONV op-amp is no exception and has undergone rigorous testing to ensure it meets the high standards expected by the industry. Its robust design ensures long-term reliability, making it a trusted choice for engineers and designers across various sectors.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess