The LMC6032IMX/NOPB from Texas Instruments is a versatile, high-performance, and energy-efficient dual operational amplifier. It is designed to meet the demanding needs of a wide range of applications, from portable devices to audio systems, while also adhering to the highest standards of safety and environmental responsibility.
- Key Features:
- Ultra-Low Input Current Noise: Suitable for high-accuracy applications
- Rail-to-Rail Output Swing: Allows for maximum possible dynamic range at the output
- High Gain-Bandwidth: 1.4MHz
- Low Total Harmonic Distortion: Excellent for audio pre-amplification and active filter applications
- Packaging: 8-pin SOIC package
- Operating Temperature Range: -40°C to 85°C
- Safety and Quality Assurance: RoHS compliant