EN
  • EN
  • DE

LMC555CMM

Part No LMC555CMM
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Standard Timer Single -40°C 85°C 8-Pin VSSOP T/R / IC OSC SINGLE TIMER 3MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage - Operating 1.5 V to 15 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 093240-LMC555CMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Family Name LMC555
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMC555CMM CAD Model

Description

The LMC555CMM is a versatile, high-performance timer device manufactured by the renowned electronics company, Texas Instruments. This device is designed to offer a high degree of precision and reliability in a variety of applications.

  • Voltage Range: 1.5V to 15V
  • Features: Reduced supply current, high frequency operation up to 3 MHz, adjustable duty cycle, reset function
  • Timing: From microseconds through hours
  • Stability: Temperature stability of 50 ppm/°C
  • Package: 8-pin MSOP
  • Compliance: RoHS

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,850 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess